IEC - International Electrotechnical Commission - ISO/IEC 18180:2013
Information technology -- Specification for the Extensible Configuration Checklist Description Format (XCCDF) Version 1.2
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 June 2013 |
| Status: | published |
| Page Count: | 73 |
| ICS Code (IT Security): | 35.030 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 18180:2013 specifies the data model and... View More
Document History
ISO/IEC 18180:2013
June 10, 2013
Information technology -- Specification for the Extensible Configuration Checklist Description Format (XCCDF) Version 1.2
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18180:2013 specifies the data model and Extensible...