IEC - International Electrotechnical Commission - IEC 61788-5:2013
Superconductivity - Part 5: Matrix to superconductor volume ratio measurement - Copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 May 2013 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
abstract:
IEC 61788-5:2013 covers a test method for the determination of copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires. This test method and the alternate method in Annex... View More
Document History
IEC 61788-5:2013
May 28, 2013
Superconductivity - Part 5: Matrix to superconductor volume ratio measurement - Copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires
IEC 61788-5:2013 covers a test method for the determination of copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires. This test method and the alternate method in Annex...
December 14, 2000
Superconductivity - Part 5: Matrix to superconductor volume ratio measurement - Copper to superconductor volume ratio of Cu/Nb-Ti composite superconductors
Covers a test method for the determination of copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wire. The Cu/Nb-Ti composite test conductor discussed in this method has a...