IEC - International Electrotechnical Commission - IEC PAS 62825:2013
Methods of measurement and limits for radiated disturbances from plasma display panel TVs in the frequency range 150 kHz to 30 MHz
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 January 2013 |
| Status: | withdrawn |
| Page Count: | 12 |
| ICS Code (Emission): | 33.100.10 |
abstract:
IEC/PAS 62825:2013(E), which is a Publicly Available Specification, applies to plasma display panel TVs which are intended for use in residential or commercial environments, which have a visible... View More
Document History
IEC PAS 62825:2013
January 10, 2013
Methods of measurement and limits for radiated disturbances from plasma display panel TVs in the frequency range 150 kHz to 30 MHz
IEC/PAS 62825:2013(E), which is a Publicly Available Specification, applies to plasma display panel TVs which are intended for use in residential or commercial environments, which have a visible...