IEC - International Electrotechnical Commission - IEC 61587-3:2013

Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 3: Electromagnetic shielding performance tests for cabinets and subracks

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 February 2013
Status: published
Page Count: 28
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

IEC 61587-3:2013 specifies the tests for empty cabinets and subracks concerning electromagnetic shielding performance, in the frequency range of 30 MHz to 3 000 MHz. Stipulated attenuation values... View More

Document History

IEC 61587-3:2013
February 6, 2013
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 3: Electromagnetic shielding performance tests for cabinets and subracks
IEC 61587-3:2013 specifies the tests for empty cabinets and subracks concerning electromagnetic shielding performance, in the frequency range of 30 MHz to 3 000 MHz. Stipulated attenuation values are...
June 27, 2006
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 3: Electromagnetic shielding performance tests for cabinets, racks and subracks
Specifies the tests for empty cabinets and subracks concerning electromagnetic shielding performance, in the frequency range of 30 MHz to 2 000 MHz. Ensures physical integrity and environmental...
Advertisement