IEC - International Electrotechnical Commission - IEC 61481-2:2014
Live working - Phase comparators - Part 2: Resistive type to be used for voltages from 1kV to 36 kV a.c.
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 October 2014 |
| Status: | published |
| Page Count: | 160 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
abstract:
IEC 61481-2:2014 is applicable to portable phase comparators of resistive type to be used on electrical systems for voltages from 1 kV a.c. to 36 kV a.c. and frequencies of 50 Hz and/or 60 Hz.... View More
Document History
IEC 61481-2:2014
October 24, 2014
Live working - Phase comparators - Part 2: Resistive type to be used for voltages from 1kV to 36 kV a.c.
IEC 61481-2:2014 is applicable to portable phase comparators of resistive type to be used on electrical systems for voltages from 1 kV a.c. to 36 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This...