IEC - International Electrotechnical Commission - IEC 60092-507:2014
Electrical installations in ships - Part 507: Small vessels
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 November 2014 |
| Status: | published |
| Page Count: | 138 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
abstract:
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not... View More
Document History
IEC 60092-507:2014
November 25, 2014
Electrical installations in ships - Part 507: Small vessels
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
January 10, 2008
Electrical installations in ships - Part 507: Small vessels
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross registered...
February 29, 2000
Electrical installations in ships - Part 507: Pleasure craft
A description is not available for this item.