IEC - International Electrotechnical Commission - IEC 61340-4-8:2014
Electrostatics - Part 4-8: Standard test methods for specific applications - Electrostatic discharge shielding - Bags
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 November 2014 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Other standards related to thermodynamics): | 17.200.99 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
IEC 61340-4-8:2014 provides a test method for evaluating the performance of electrostatic discharge shielding bags tested according to the requirements of IEC 61340-5-3. The design voltage for the... View More
Document History
IEC 61340-4-8:2014
November 27, 2014
Electrostatics - Part 4-8: Standard test methods for specific applications - Electrostatic discharge shielding - Bags
IEC 61340-4-8:2014 provides a test method for evaluating the performance of electrostatic discharge shielding bags tested according to the requirements of IEC 61340-5-3. The design voltage for the...
January 14, 2010
Electrostatics - Part 4-8: Standard test methods for specific applications - Discharge shielding - Bags
IEC 61340-4-8:2010 provides a test method for evaluating the performance of electrostatic discharge shielding bags. The design voltage for the test apparatus is 1 000 V. The purpose of this standard...