IEC - International Electrotechnical Commission - IEC TS 60871-2:2014

Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 November 2014
Status: published
Page Count: 20
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
abstract:

IEC/TS 60871-2:2014 which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors. This third edition cancels... View More

Document History

Amendment 1 - Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
A description is not available for this item.
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
IEC TS 60871-2:2014+AMD1:2022 which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors. This third edition...
IEC TS 60871-2:2014
November 25, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
IEC/TS 60871-2:2014 which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors. This third edition cancels and...
June 9, 1999
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
A description is not available for this item.
Advertisement