IEC - International Electrotechnical Commission - IEC 62489-2:2014
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 September 2014 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 62489-2:2014 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard is... View More
Document History
IEC 62489-2:2014
September 24, 2014
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
IEC 62489-2:2014 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard is...
January 26, 2011
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 2: Methods of calculating and measuring the low-frequency magnetic field emissions from the loop for assessing conformity with guidelines on limits for human exposure
IEC 62489-2:2011 applies to audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. The standard is...