IEC - International Electrotechnical Commission - IEC 60318-3:2014

Electroacoustics - Simulators of human head and ear - Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 December 2014
Status: published
Page Count: 24
ICS Code (Electroacoustics): 17.140.50
abstract:

IEC 60318-3:2014 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz. The sound pressure developed by an earphone... View More

Document History

IEC 60318-3:2014
December 11, 2014
Electroacoustics - Simulators of human head and ear - Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
IEC 60318-3:2014 specifies an acoustic coupler for the measurement of supra-aural audiometric earphones in the frequency range from 125 Hz to 8 000 Hz. The sound pressure developed by an earphone is...
August 7, 1998
Electroacoustics - Simulators of human head and ear - Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
Describes an acoustic coupler for loading supra-aural audiometric earphones as specified in ISO 389 with a specified acoustic impedance, when calibrating audiometers, in the frequency range of 125 Hz...
Advertisement