IEC - International Electrotechnical Commission - IEC 61755-2-5:2015
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 2-5: Connection parameters of non-dispersion shifted single-mode physically contacting fibres - Angled for reference connection applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 January 2015 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61755-2-5:2015 defines a set of prescribed conditions that should be maintained in order to satisfy the requirements of angled polished reference connections. The prescribed conditions include... View More
Document History
IEC 61755-2-5:2015
January 8, 2015
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 2-5: Connection parameters of non-dispersion shifted single-mode physically contacting fibres - Angled for reference connection applications
IEC 61755-2-5:2015 defines a set of prescribed conditions that should be maintained in order to satisfy the requirements of angled polished reference connections. The prescribed conditions include...