IEC - International Electrotechnical Commission - IEC 60702-1:2002+AMD1:2015 CSV
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 January 2015 |
| Status: | published |
| Page Count: | 100 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60702-1:2002+A1:2015
Document History
IEC 60702-1:2002+AMD1:2015 CSV
January 15, 2015
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
IEC 60702-1:2002+A1:2015 Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for...
January 15, 2015
Amendment 1 - Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
A description is not available for this item.
February 14, 2002
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for a corrosion-resistant...
March 15, 1992
Amendment 1 - Mineral insulated cables with a rated voltage not exceeding 750 V. Part 1: Cables
A description is not available for this item.
March 15, 1988
Mineral insulated cables with a rated voltage not exceeding 750 V. Part 1: Cables
Applies to mineral insulated general wiring cables with copper sheath and copper conductors and with rated voltages of 500 V and 750 V. States the manufacturing requirements and characteristics. and...