IEC - International Electrotechnical Commission - IEC 61755-2-4:2015

Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 2-4: Connection parameters of non-dispersion shifted single-mode physically contacting fibres - Non-angled for reference connection applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 January 2015
Status: published
Page Count: 10
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61755-2-4:2015 defines a set of prescribed conditions that should be maintained in order to satisfy the requirements of non-angled polished reference connections. The prescribed conditions... View More

Document History

IEC 61755-2-4:2015
January 8, 2015
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 2-4: Connection parameters of non-dispersion shifted single-mode physically contacting fibres - Non-angled for reference connection applications
IEC 61755-2-4:2015 defines a set of prescribed conditions that should be maintained in order to satisfy the requirements of non-angled polished reference connections. The prescribed conditions...
Advertisement