IEC - International Electrotechnical Commission - IEC 60794-2-51:2014

Optical fibre cables - Part 2-51: Indoor cables - Detail specification for simplex and duplex cables for use in cords for controlled environment

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 June 2014
Status: withdrawn
Page Count: 22
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-2-51:2014 is a detail specification. It gives detailed requirements for cables to be used in cords which are intended for use in a category C environment, according to IEC 61753-1. They... View More

Document History

IEC 60794-2-51:2014
June 10, 2014
Optical fibre cables - Part 2-51: Indoor cables - Detail specification for simplex and duplex cables for use in cords for controlled environment
IEC 60794-2-51:2014 is a detail specification. It gives detailed requirements for cables to be used in cords which are intended for use in a category C environment, according to IEC 61753-1. They are...
Advertisement