IEC - International Electrotechnical Commission - IEC 61300-3-47:2014

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-47: Examinations and measurements - End face geometry of PC/APC spherically polished ferrules using interferometry

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 July 2014
Status: published
Page Count: 17
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-47:2014 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words "ferrule" and "connector" can be used... View More

Document History

IEC 61300-3-47:2014
July 24, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-47: Examinations and measurements - End face geometry of PC/APC spherically polished ferrules using interferometry
IEC 61300-3-47:2014 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words "ferrule" and "connector" can be used...
Advertisement