IEC - International Electrotechnical Commission - IEC 62826:2014

Surface cleaning appliances - Floor treatment machines with or without traction drive, for commercial use - Methods of measuring the performance

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 August 2014
Status: replaced
Page Count: 48
ICS Code (Cleaning appliances): 97.080
abstract:

IEC 62826:2014 lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines according to IEC 60335-2-72. This standard... View More

Document History

IEC 62826:2014
August 21, 2014
Surface cleaning appliances - Floor treatment machines with or without traction drive, for commercial use - Methods of measuring the performance
IEC 62826:2014 lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines according to IEC 60335-2-72. This standard...
Advertisement