IEC - International Electrotechnical Commission - IEC 61347-2-12:2005
Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 June 2005 |
| Status: | published |
| Page Count: | 43 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
This part of IEC 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type... View More
Document History
November 18, 2010
Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
IEC 61347-2-12:2005+A1:2010 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The...
September 29, 2010
Amendment 1 - Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
A description is not available for this item.
IEC 61347-2-12:2005
June 10, 2005
Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
This part of IEC 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of...