IEC - International Electrotechnical Commission - IEC 62255-4:2005

Multicore and symmetrical pair/quad cables for broadband digital communications (high bit rate digital access telecommunication networks) - Outside plant cables - Part 4: Aerial drop cables - Sectional specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 June 2005
Status: published
Page Count: 15
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

is applicable to aerial drop cables with or without a metallic screen over the cable core, a thermoplastic jacket, copper conductors, and solid or cellular insulation. These cables are typically... View More

Document History

IEC 62255-4:2005
June 23, 2005
Multicore and symmetrical pair/quad cables for broadband digital communications (high bit rate digital access telecommunication networks) - Outside plant cables - Part 4: Aerial drop cables - Sectional specification
is applicable to aerial drop cables with or without a metallic screen over the cable core, a thermoplastic jacket, copper conductors, and solid or cellular insulation. These cables are typically...
Advertisement