IEC - International Electrotechnical Commission - IEC 61300-2-18:2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2005 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic device or closure to withstand the environmental condition of extended high temperature that may occur... View More
Document History
January 17, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat
IEC 61300-2-18:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 17, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat
IEC 61300-2-18:2023 is available as IEC 61300-2-18:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61300-2-18:2005
July 26, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic device or closure to withstand the environmental condition of extended high temperature that may occur during...
June 6, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
A description is not available for this item.