IEC - International Electrotechnical Commission - IEC 60308:2005
Hydraulic turbines - Testing of control systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 January 2005 |
| Status: | published |
| Page Count: | 171 |
| ICS Code (Hydraulic energy engineering): | 27.140 |
abstract:
IEC 60308:2005 deals with the definition and the characteristics of control systems. It is not limited to the actual controller tasks but also includes other tasks which may be assigned to a... View More
Document History
IEC 60308:2005
January 28, 2005
Hydraulic turbines - Testing of control systems
IEC 60308:2005 deals with the definition and the characteristics of control systems. It is not limited to the actual controller tasks but also includes other tasks which may be assigned to a control...
July 28, 1970
International code for testing of speed governing systems for hydraulic turbines
Defines the terms and quantities necessary to describe the regulating behaviour of the speed governing system. It presents methods of testing and ways of measuring the quantities involved so that the...