IEC - International Electrotechnical Commission - IEC 61249-2-2:2005

Materials for printed boards and other interconnecting structures - Part 2-2: Reinforced base materials, clad and unclad - Phenolic cellulose paper reinforced laminated sheets, high electrical grade, copper-clad

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 January 2005
Status: published
Page Count: 31
ICS Code (Printed circuits and boards): 31.180
abstract:

This part of IEC 61249 gives requirements for properties of phenolic cellulose paper, reinforced copper-clad laminated sheets of high electrical grade in thicknesses of 0,8 mm to 3,2 mm. This... View More

Document History

IEC 61249-2-2:2005
January 20, 2005
Materials for printed boards and other interconnecting structures - Part 2-2: Reinforced base materials, clad and unclad - Phenolic cellulose paper reinforced laminated sheets, high electrical grade, copper-clad
This part of IEC 61249 gives requirements for properties of phenolic cellulose paper, reinforced copper-clad laminated sheets of high electrical grade in thicknesses of 0,8 mm to 3,2 mm. This...
Advertisement