IEC - International Electrotechnical Commission - IEC 60911:1987
Measurements for monitoring adequate cooling within the core of pressurized light water reactors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 1987 |
| Status: | published |
| Page Count: | 39 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
Defines requirements for additional instrumentation to measure coolant parameters, which are of interest when abnormal conditions arise with either one or two phases of coolant or with gas... View More
Document History
IEC 60911:1987
March 30, 1987
Measurements for monitoring adequate cooling within the core of pressurized light water reactors
Defines requirements for additional instrumentation to measure coolant parameters, which are of interest when abnormal conditions arise with either one or two phases of coolant or with gas included...