IEC - International Electrotechnical Commission - IEC 60635:1978

Toroidal strip-wound cores made of magnetically soft material

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1978
Status: published
Page Count: 17
ICS Code (Magnetic components): 29.100.10
ICS Code (Magnetic materials): 29.030
abstract:

Covers the dimensional and constructional characteristics for toroidal cores wound from strips of magnetically soft steel or alloy having thickness between 0.003 mm and 0.35 mm. Includes standard... View More

Document History

October 9, 1997
Amendment 1 - Toroidal strip-wound cores made of magnetically soft material
A description is not available for this item.
IEC 60635:1978
January 1, 1978
Toroidal strip-wound cores made of magnetically soft material
Covers the dimensional and constructional characteristics for toroidal cores wound from strips of magnetically soft steel or alloy having thickness between 0.003 mm and 0.35 mm. Includes standard...
Advertisement