IEC - International Electrotechnical Commission - IEC 60250:1969
Recommended methods for the determination of the permittivity and dielectric dissipation factor of electrical insulating materials at power, audio and radio frequencies including metre wavelengths
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1969 |
| Status: | replaced |
| Page Count: | 56 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Procedures for the determination of permittivity and dissipation factor and of quantities calculated from them, such as loss index, within the frequency range 15Hz to 300 MHz approximately.
Document History
IEC 60250:1969
January 1, 1969
Recommended methods for the determination of the permittivity and dielectric dissipation factor of electrical insulating materials at power, audio and radio frequencies including metre wavelengths
Procedures for the determination of permittivity and dissipation factor and of quantities calculated from them, such as loss index, within the frequency range 15Hz to 300 MHz approximately.