IEC - International Electrotechnical Commission - ISO/IEC 17821:2015

Information technology -- Specification of low power wireless mesh network over channel-hopped TDMA links

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 April 2015
Status: published
Page Count: 65
ICS Code (Networking): 35.110
abstract:

ISO/IEC 17821:2015 defines the network specification for devices, which are operated on IEEE Std. 802.15.4-2011 PHY, capable to support the channel-hopped TDMA links of the DSME MAC of IEEE Std.... View More

Document History

ISO/IEC 17821:2015
April 13, 2015
Information technology -- Specification of low power wireless mesh network over channel-hopped TDMA links
ISO/IEC 17821:2015 defines the network specification for devices, which are operated on IEEE Std. 802.15.4-2011 PHY, capable to support the channel-hopped TDMA links of the DSME MAC of IEEE Std....
Advertisement