IEC - International Electrotechnical Commission - IEC 61300-3-35:2015

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 June 2015
Status: revised
Page Count: 42
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-35:2015 is available as IEC 61300-3-35:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

September 16, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
IEC 61300-3-35:2022 is concerned with the observation and classification of debris, scratches and defects. The inspection requirements are based on IEC TR 62627-05. Advice for cleaning of...
June 25, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
IEC 61300-3-35:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61300-3-35:2015
June 25, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
IEC 61300-3-35:2015 is available as IEC 61300-3-35:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
A description is not available for this item.
November 20, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
IEC 61300-3-35:2009 describes methods for quantitatively assessing the endface quality of a polished fibre optic connector. The information is intended for use with other standards which set...
Advertisement