IEC - International Electrotechnical Commission - IEC 60320-1:2015

Appliance couplers for household and similar general purposes - Part 1: General requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 June 2015
Status: revised
Page Count: 62
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

lEC 60320-1:2015 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the... View More

Document History

July 27, 2021
Appliance couplers for household and similar general purposes - Part 1: General requirements
lEC 60320-1:2021 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
July 27, 2021
Appliance couplers for household and similar general purposes - Part 1: General requirements
IEC 60320-1:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60320-1:2021...
Corrigendum 2 - Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
September 5, 2018
Appliance couplers for household and similar general purposes - Part 1: General requirements
lEC 60320-1:2015+A1:2018 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar...
September 5, 2018
Amendment 1 - Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
January 20, 2016
Corrigendum 1 - Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
IEC 60320-1:2015
June 24, 2015
Appliance couplers for household and similar general purposes - Part 1: General requirements
lEC 60320-1:2015 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
November 27, 2007
Appliance couplers for household and similar general purposes - Part 1: General requirements
This part of IEC 60320 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A,...
August 29, 2007
Amendment 1 - Appliances couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
June 29, 2001
Appliance couplers for household and similar general purposes - Part 1: General requirements
Applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A.
October 25, 1996
Amendment 2 - Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
October 17, 1995
Amendment 1 - Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
June 16, 1994
Appliance couplers for household and similar general purposes - Part 1: General requirements
Applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A.
Advertisement