IEC - International Electrotechnical Commission - IEC 62811:2015
AC and/or DC-supplied electronic controlgear for discharge lamps (excluding fluorescent lamps) - Performance requirements for low frequency square wave operation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 April 2015 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62811:2015 specifies performance requirements for electronic controlgear for use on a.c. and/or d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated... View More
Document History
IEC 62811:2015
April 9, 2015
AC and/or DC-supplied electronic controlgear for discharge lamps (excluding fluorescent lamps) - Performance requirements for low frequency square wave operation
IEC 62811:2015 specifies performance requirements for electronic controlgear for use on a.c. and/or d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with...