IEC - International Electrotechnical Commission - IEC 62821-2:2015

Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 2: Test methods

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2015
Status: replaced
Page Count: 20
ICS Code (Cables): 29.060.20
abstract:

IEC 62821-2:2015 specifies test methods which are particular for cables with insulation, and sheath based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive... View More

Document History

IEC 62821-2:2015
February 13, 2015
Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 2: Test methods
IEC 62821-2:2015 specifies test methods which are particular for cables with insulation, and sheath based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive gases...
Advertisement