IEC - International Electrotechnical Commission - IEC 61300-3-53:2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-53: Examinations and measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from step index multimode waveguide (including fibre)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 February 2015 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-3-53:2015 is intended to characterize the encircled angular flux of measurement step index multimode waveguide light sources, in which most of the transverse modes are excited. The term... View More
Document History
June 27, 2023
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-53: Examinations and measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from multimode waveguide (including fibre)
A description is not available for this item.
December 15, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-53: Examinations and measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from multimode waveguide (including fibre)
IEC 61300-3-53:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 15, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-53: Examinations and measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from multimode waveguide (including fibre)
IEC 61300-3-53:2020 is available as IEC 61300-3-53:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61300-3-53:2015
February 5, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-53: Examinations and measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from step index multimode waveguide (including fibre)
IEC 61300-3-53:2015 is intended to characterize the encircled angular flux of measurement step index multimode waveguide light sources, in which most of the transverse modes are excited. The term...