IEC - International Electrotechnical Commission - IEC 62821-3:2015

Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 3: Flexible cables (cords)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2015
Status: published
Page Count: 28
ICS Code (Cables): 29.060.20
abstract:

IEC 62821-3:2015 applies to flexible cables for connection to appliances, insulated and sheathed with halogen-free thermoplastic compound and having low emission of smoke and corrosive gases when... View More

Document History

IEC 62821-3:2015
February 13, 2015
Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 3: Flexible cables (cords)
IEC 62821-3:2015 applies to flexible cables for connection to appliances, insulated and sheathed with halogen-free thermoplastic compound and having low emission of smoke and corrosive gases when...
Advertisement