IEC - International Electrotechnical Commission - ISO/IEC 17811-2:2015

Information technology -- Device control and management -- Part 2: Specification of Device Control and Management Protocol

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 February 2015
Status: published
Page Count: 130
ICS Code (Application layer): 35.100.70
abstract:

ISO/IEC 17811-2:2015 provides the specification of Device Control and Management Protocol (DCMP), which is an application-layer protocol used to control and manage the various devices. DCMP... View More

Document History

ISO/IEC 17811-2:2015
February 26, 2015
Information technology -- Device control and management -- Part 2: Specification of Device Control and Management Protocol
ISO/IEC 17811-2:2015 provides the specification of Device Control and Management Protocol (DCMP), which is an application-layer protocol used to control and manage the various devices. DCMP supports...
Advertisement