IEC - International Electrotechnical Commission - IEC 60076-13:2006
Power transformers - Part 13: Self-protected liquid-filled transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 May 2006 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
Applies to high-voltage/low-vol
Document History
IEC 60076-13:2006
May 24, 2006
Power transformers - Part 13: Self-protected liquid-filled transformers
Applies to high-voltage/low-voltage self-protected liquid-filled and naturally cooled transformers for rated power 50 kVA to 1 000 kVA for indoor or outdoor use having a primary winding...