IEC - International Electrotechnical Commission - IEC 60060-3:2006
High-voltage test techniques - Part 3: Definitions and requirements for on-site testing
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2006 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical and electronic testing): | 19.080 |
abstract:
Applicable to the following on-site test voltages and in service stresses, which are in relation to IEC 60060-1: direct voltage;alternating voltage; lightning impulse voltage of aperiodic or... View More
Document History
IEC 60060-3:2006
February 7, 2006
High-voltage test techniques - Part 3: Definitions and requirements for on-site testing
Applicable to the following on-site test voltages and in service stresses, which are in relation to IEC 60060-1: direct voltage;alternating voltage; lightning impulse voltage of aperiodic or...
January 1, 1976
High-voltage test techniques - Part 3: Measuring devices
Applies to devices and complete systems, other than sphere-gaps, used for the measurement of voltages and currents during dielectric tests with direct voltage, alternating voltage, lightning and...