IEC - International Electrotechnical Commission - IEC 62231:2006

Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2006
Status: published
Page Count: 33
ICS Code (Insulators): 29.080.10
abstract:

This International Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the... View More

Document History

IEC 62231:2006
February 7, 2006
Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria
This International Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the...
Advertisement