IEC - International Electrotechnical Commission - IEC 61992-3:2006

Railway applications - Fixed installations - DC switchgear - Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2006
Status: published
Page Count: 39
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

Specifies requirements for d.c. disconnectors, switch-disconnectors and earthing switches for use in indoor fixed installations of traction systems.

Document History

September 28, 2015
Railway applications - Fixed installations - DC switchgear - Part 3:Indoor d.c. disconnectors, switch-disconnectors and earthing switches
IEC 61992-3:2006+A1:2015 Specifies requirements for d.c. disconnectors, switch-disconnectors and earthing switches for use in indoor fixed installations of traction systems. This consolidated version...
September 28, 2015
Amendment 1 - Railway applications - Fixed installations - DC switchgear - Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches
A description is not available for this item.
IEC 61992-3:2006
February 7, 2006
Railway applications - Fixed installations - DC switchgear - Part 3: Indoor d.c. disconnectors, switch-disconnectors and earthing switches
Specifies requirements for d.c. disconnectors, switch-disconnectors and earthing switches for use in indoor fixed installations of traction systems.
February 22, 2001
Railway applications - Fixed installations - DC switchgear - Part 3: Indoor disconnectors and switch disconnectors
The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...
Advertisement