IEC - International Electrotechnical Commission - IEC 60076-7:2005
Power transformers - Part 7: Loading guide for oil-immersed power transformers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2005 |
| Status: | revised |
| Page Count: | 113 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
Is applicable to oil-immersed transformers and describes the effect of operation under various ambient temperatures and load conditions on transformer life.
Document History
January 12, 2018
Power transformers - Part 7: Loading guide for mineral-oil-immersed power transformers
IEC 60076-7:2018 is now available as IEC 60076-7:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2018
Power transformers - Part 7: Loading guide for mineral-oil-immersed power transformers
IEC 60076-7:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60076-7:2005
December 15, 2005
Power transformers - Part 7: Loading guide for oil-immersed power transformers
Is applicable to oil-immersed transformers and describes the effect of operation under various ambient temperatures and load conditions on transformer life.