IEC - International Electrotechnical Commission - IEC 61744:2005
Calibration of fibre optic chromatic dispersion test sets
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 September 2005 |
| Status: | revised |
| Page Count: | 107 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
This International Standard provides standard procedures for the calibration of optical fibre chromatic dispersion (CD) test sets. It also provides procedures to perform calibration checking on CD... View More
Document History
April 4, 2023
Calibration of fibre optic chromatic dispersion test sets
IEC 61744:2023 provides standard procedures for the calibration of optical fibre chromatic dispersion (CD) test sets. This document is applicable to all types of CD test sets, with the exception that...
IEC 61744:2005
September 27, 2005
Calibration of fibre optic chromatic dispersion test sets
This International Standard provides standard procedures for the calibration of optical fibre chromatic dispersion (CD) test sets. It also provides procedures to perform calibration checking on CD...
February 27, 2001
Calibration of fibre optic chromatic dispersion test sets
Defines standard procedures for calibrating optical fibre chromatic dispersion test sets. The procedures apply to calibration laboratories, and to manufacturers and users of CD test sets, for: (a)...