IEC - International Electrotechnical Commission - IEC 62071-3:2005

Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 3: Data stream format

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 October 2005
Status: published
Page Count: 24
ICS Code (Video systems): 33.160.40
abstract:

IEC 62071-3:2005 defines the format of the data stream for the synchronous exchange of DV-based audio, data, and compressed video (whose data structure is defined in SMPTE 314M) over the interface... View More

Document History

IEC 62071-3:2005
October 27, 2005
Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 3: Data stream format
IEC 62071-3:2005 defines the format of the data stream for the synchronous exchange of DV-based audio, data, and compressed video (whose data structure is defined in SMPTE 314M) over the interface...
Advertisement