IEC - International Electrotechnical Commission - IEC 61315:2005

Calibration of fibre-optic power meters

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 2005
Status: revised
Page Count: 85
ICS Code (Special measuring equipment for use in telecommunications): 33.140
ICS Code (Fibres and cables): 33.180.10
abstract:

This international standard is applicable to instruments measuring radiant power emitted from sources which are typical for the fibre-optic communications industry. The standard describes the... View More

Document History

March 29, 2019
Calibration of fibre-optic power meters
IEC 61315:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 29, 2019
Calibration of fibre-optic power meters
IEC 61315:2019 is available as IEC 61315:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
IEC 61315:2005
October 24, 2005
Calibration of fibre-optic power meters
This international standard is applicable to instruments measuring radiant power emitted from sources which are typical for the fibre-optic communications industry. The standard describes the...
April 26, 1995
Calibration of fibre optic power meters
Fibre optic power meters are designed to measure optical power from fibre optic sources as accurately as possible. This capability depends largely on the quality of the calibration process. This...
Advertisement