IEC - International Electrotechnical Commission - IEC 62071-2:2005

Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 2: Compression format

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 October 2005
Status: published
Page Count: 67
ICS Code (Video systems): 33.160.40
abstract:

IEC 62071-2:2005 defines the DV-based data structure for the interface of digital audio, subcode data and compressed video with the following parameters:
- 525/60 system - 4:1:1 image... View More

Document History

IEC 62071-2:2005
October 27, 2005
Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 2: Compression format
IEC 62071-2:2005 defines the DV-based data structure for the interface of digital audio, subcode data and compressed video with the following parameters: - 525/60 system - 4:1:1 image sampling...
Advertisement