IEC - International Electrotechnical Commission - IEC 60946:1988
Binary direct voltage signals for process measurement and control systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 1988 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
Applies to non-multiplexed two wire binary direct voltage signals of nominal 24 V level that are used in industrial-process measurement and control systems to transmit information between elements... View More
Document History
IEC 60946:1988
September 30, 1988
Binary direct voltage signals for process measurement and control systems
Applies to non-multiplexed two wire binary direct voltage signals of nominal 24 V level that are used in industrial-process measurement and control systems to transmit information between elements of...