IEC - International Electrotechnical Commission - IEC 60944:1988
Guide for the maintenance of silicone transformer liquids
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 1988 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Insulating oils): | 29.040.10 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
Guide to the maintenance of silicone liquid in transformers with rated voltage up to 35 kV and is intended to assist the equipment operator in assessing the quality of the liquid during use in the... View More
Document History
IEC 60944:1988
September 30, 1988
Guide for the maintenance of silicone transformer liquids
Guide to the maintenance of silicone liquid in transformers with rated voltage up to 35 kV and is intended to assist the equipment operator in assessing the quality of the liquid during use in the...