IEC - International Electrotechnical Commission - IEC 61196-8:2012

Coaxial communication cables - Part 8: Sectional specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 February 2012
Status: revised
Page Count: 25
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-8:2012 is part of the IEC 61196 series and applies to semi-flexible coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tin soaked copper wire braid... View More

Document History

June 28, 2023
Coaxial communication cables - Part 8: Sectional specification for semi-flexible cables with fluoropolymer dielectric
IEC 61196-8:2023 specifies the materials and cable construction for semi-flexible coaxial communication cables with fluoropolymer dielectric, IEC type designation, identification, marking and...
IEC 61196-8:2012
February 21, 2012
Coaxial communication cables - Part 8: Sectional specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric
IEC 61196-8:2012 is part of the IEC 61196 series and applies to semi-flexible coaxial communication cables with polytetrafluoroethylene (PTFE) dielectric and tin soaked copper wire braid outer...
Advertisement