IEC - International Electrotechnical Commission - IEC 60317-67:2017
Specifications for particular types of winding wires - Part 67: Polyvinyl acetal enamelled rectangular aluminium wire, class 105
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 January 2017 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-67: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it... View More
Document History
IEC 60317-67:2017
January 24, 2017
Specifications for particular types of winding wires - Part 67: Polyvinyl acetal enamelled rectangular aluminium wire, class 105
IEC 60317-67: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...