IEC - International Electrotechnical Commission - IEC 62577:2009
Evaluation of human exposure to electromagnetic fields from a stand-alone broadcast transmitter (30 MHz - 40 GHz)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 August 2009 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Television and radio broadcasting): | 33.170 |
abstract:
IEC 62577:2009 applies to a single stand-alone broadcast transmitter operating in the frequency range 30 MHz to 40 GHz when put on the market. The objective of the standard is to specify, for such... View More
Document History
IEC 62577:2009
August 28, 2009
Evaluation of human exposure to electromagnetic fields from a stand-alone broadcast transmitter (30 MHz - 40 GHz)
IEC 62577:2009 applies to a single stand-alone broadcast transmitter operating in the frequency range 30 MHz to 40 GHz when put on the market. The objective of the standard is to specify, for such...