IEC - International Electrotechnical Commission - IEC 60317-58:2010

Specifications for particular types of winding wires - Part 58: Polyamide-imide enameled rectangular copper wire, class 220

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 2010
Status: published
Page Count: 16
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-58:2010 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it... View More

Document History

IEC 60317-58:2010
August 6, 2010
Specifications for particular types of winding wires - Part 58: Polyamide-imide enameled rectangular copper wire, class 220
IEC 60317-58:2010 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a sole coating based on polyamide-imide resin, which may be modified providing it retains...
Advertisement