IEC - International Electrotechnical Commission - IEC 60317-29:1990
Specifications for particular types of winding wires. Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 October 1990 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-29:1990 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,... View More
Document History
April 26, 2010
Amendment 2 - Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
IEC 60317-29:1990
October 15, 1990
Specifications for particular types of winding wires. Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
IEC 60317-29:1990 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which...