IEC - International Electrotechnical Commission - ISO/IEC 16480:2015
Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 August 2015 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 16480:2015 specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a two-dimensional bar code... View More
Document History
ISO/IEC 16480:2015
August 14, 2015
Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices
ISO/IEC 16480:2015 specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a two-dimensional bar code...