IEC - International Electrotechnical Commission - ISO/IEC 15149-3:2016

Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 3: Relay Protocol for Extended Range

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 January 2016
Status: published
Page Count: 11
ICS Code (Networking): 35.110
abstract:

ISO/IEC 15149-3:2016 specifies relay protocol to extend effective network coverage of magnetic field area networks. The addressing, request and response codes are defined.

Document History

ISO/IEC 15149-3:2016
January 4, 2016
Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 3: Relay Protocol for Extended Range
ISO/IEC 15149-3:2016 specifies relay protocol to extend effective network coverage of magnetic field area networks. The addressing, request and response codes are defined.
Advertisement